onsemi Diodes - Zener - Single - 1SMA5939BT3 1SMA5939BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800843-1SMA5939BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 39V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 45 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 29.7V Part Number Series: SMA5939
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800843-1SMA5939BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 39V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 45 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 29.7V Part Number Series: SMA5939
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5939BT3 - 800843-1SMA5939BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5939BT3
800843-1SMA5939BT3
Diodes - Zener - Single - 1SMA5939BT3 800843-1SMA5939BT3
Manufacturer: ON Semiconductor Win Source Part Number: 800843-1SMA5939BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 39V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 45 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 29.7V Part Number Series: SMA5939

Manufacturer: ON Semiconductor
Win Source Part Number: 800843-1SMA5939BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 39V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 29.7V
Part Number Series: SMA5939

Buy Now
Single Zener Diodes - 1SMA5939BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5939BT3-ND
Single Zener Diodes 1SMA5939BT3-ND
Zener Diode 39V 1.5W ±5% Surface Mount SMA

Zener Diode 39V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5939BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5939BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5939BT3
DIODE ZENER 39V 1.5W SMA

DIODE ZENER 39V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 800843-1SMA5939BT3 1SMA5939BT3-ND 1SMA5939BT3
Product Name Diodes - Zener - Single - 1SMA5939BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 39 volts 39 volts
ZZT 45 ohms 45 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZT52H-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers
Zener Diodes - 7384958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details