onsemi 36V 1.5W Zener Diode 1SMA5938BT3G

Description
36V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5938BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5938BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 1.5W Zener Diode
287-1SMA5938BT3G
36V 1.5W Zener Diode 287-1SMA5938BT3G
36V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5938BT3G can be used for catalog matching and distributor lookup.

36V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5938BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5938BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5938BT3GOSDKR-ND
Single Zener Diodes 1SMA5938BT3GOSDKR-ND
Zener Diode 36V 1.5W ±5% Surface Mount SMA

Zener Diode 36V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5938BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5938BT3GOSCT-ND
Single Zener Diodes 1SMA5938BT3GOSCT-ND
Zener Diode 36V 1.5W ±5% Surface Mount SMA

Zener Diode 36V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5938BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5938BT3GOSTR-ND
Single Zener Diodes 1SMA5938BT3GOSTR-ND
Zener Diode 36V 1.5W ±5% Surface Mount SMA

Zener Diode 36V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5938BT3G - 103836-1SMA5938BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5938BT3G
103836-1SMA5938BT3G
Diodes - Zener - Single - 1SMA5938BT3G 103836-1SMA5938BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 103836-1SMA5938BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 103836-1SMA5938BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Diode, Zener, Vz 36V; Zener Voltage Vz Typ Onsemi - 77R3930 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, Vz 36V; Zener Voltage Vz Typ Onsemi
77R3930
Diode, Zener, Vz 36V; Zener Voltage Vz Typ Onsemi 77R3930
DIODE, ZENER, VZ 36V; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, VZ 36V; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, Vz 36V, Full Reel; Zener Voltage Vz Typ Onsemi - 17AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, Vz 36V, Full Reel; Zener Voltage Vz Typ Onsemi
17AC7236
Diode, Zener, Vz 36V, Full Reel; Zener Voltage Vz Typ Onsemi 17AC7236
DIODE, ZENER, VZ 36V, FULL REEL; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5938BT3 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, VZ 36V, FULL REEL; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5938BT3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5938BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5938BT3G
Single Zener Diodes 1SMA5938BT3G
DIODE ZENER 36V 1.5W SMA

DIODE ZENER 36V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5938BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5938BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5938BT3G
DIODE ZENER 36V 1.5W SMA

DIODE ZENER 36V 1.5W SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5938BT3G 1SMA5938BT3GOSDKR-ND 103836-1SMA5938BT3G 77R3930 1SMA5938BT3G 1SMA5938BT3G
Product Name 36V 1.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMA5938BT3G Diode, Zener, Vz 36V; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMA; SMA DO-214AC DO-214AC, SMA; SMA SMA; SMA
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts 36 volts 36 volts
ZZT 38 ohms 38 ohms 38 ohms 38 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data