onsemi 33V 1.5W Zener Diode 1SMA5937BT3G

Description
33V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5937BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5937BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 1.5W Zener Diode
287-1SMA5937BT3G
33V 1.5W Zener Diode 287-1SMA5937BT3G
33V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5937BT3G can be used for catalog matching and distributor lookup.

33V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5937BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7925363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925363P
Zener Diodes 7925363P
Zener Diode 1.5W 33V 5% ESD 16KV SMA

Zener Diode 1.5W 33V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925363
Zener Diodes 7925363
Zener Diode 1.5W 33V 5% ESD 16KV SMA

Zener Diode 1.5W 33V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631961
Zener Diodes 1631961
Zener Diode 1.5W 33V 5% ESD 16KV SMA

Zener Diode 1.5W 33V 5% ESD 16KV SMA

Supplier's Site
Single Zener Diodes - 1SMA5937BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5937BT3GOSTR-ND
Single Zener Diodes 1SMA5937BT3GOSTR-ND
Zener Diode 33V 1.5W ±5% Surface Mount SMA

Zener Diode 33V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5937BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5937BT3GOSDKR-ND
Single Zener Diodes 1SMA5937BT3GOSDKR-ND
Zener Diode 33V 1.5W ±5% Surface Mount SMA

Zener Diode 33V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5937BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5937BT3GOSCT-ND
Single Zener Diodes 1SMA5937BT3GOSCT-ND
Zener Diode 33V 1.5W ±5% Surface Mount SMA

Zener Diode 33V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5937BT3G - 075056-1SMA5937BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5937BT3G
075056-1SMA5937BT3G
Diodes - Zener - Single - 1SMA5937BT3G 075056-1SMA5937BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075056-1SMA5937BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075056-1SMA5937BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - 1SMA5937BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V, 5%, 0.5W, Unidirectional

Zener Diode, 33V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5937BT3G
Zener Diodes 1SMA5937BT3G
Zener Diodes 33V 1.5W

Zener Diodes 33V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5937BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5937BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5937BT3G
DIODE ZENER 33V 1.5W SMA

DIODE ZENER 33V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 33V, Sma; Zener Voltage Nom Onsemi - 71J9201 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 33V, Sma; Zener Voltage Nom Onsemi
71J9201
Zener Diode, 1.5W, 33V, Sma; Zener Voltage Nom Onsemi 71J9201
ZENER DIODE, 1.5W, 33V, SMA; Zener Voltage Nom:33V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

ZENER DIODE, 1.5W, 33V, SMA; Zener Voltage Nom:33V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5913BT3 Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Diode, Zener, 33V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6268 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6268
Diode, Zener, 33V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6268
DIODE, ZENER, 33V, 1.5W, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 1.5W, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5937BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5937BT3G
Single Zener Diodes 1SMA5937BT3G
DIODE ZENER 33V 1.5W SMA

DIODE ZENER 33V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5937BT3G 7925363P 7925363 1SMA5937BT3GOSTR-ND 075056-1SMA5937BT3G 1SMA5937BT3G 1SMA5937BT3G 1SMA5937BT3G 71J9201 29X6268 1SMA5937BT3G
Product Name 33V 1.5W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMA5937BT3G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 33V, Sma; Zener Voltage Nom Onsemi Diode, Zener, 33V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Single Zener Diodes
Package Tape and Reel DO-214AC Sma SMA; SMA SMA; SMA SMA-2 SMA; SMA DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 33 ohms 33 ohms 33 ohms 33 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV55-B11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
7 suppliers