DIODE ZENER 33V 1.5W SMA
Zener Diode, 33V, 5%, 0.5W, Unidirectional
DIODE ZENER 33V 1.5W SMA
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMA5937BT3-ND | 1SMA5937BT3 | 1SMA5937BT3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SMA; SMA | SMA; SMA | |
| RoHS Compliant | RoHS |