onsemi Single Zener Diodes 1SMA5936BT3G

Description
Zener Diode 30V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 30V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5936BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5936BT3GOSTR-ND
Single Zener Diodes 1SMA5936BT3GOSTR-ND
Zener Diode 30V 1.5W ±5% Surface Mount SMA

Zener Diode 30V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5936BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5936BT3GOSDKR-ND
Single Zener Diodes 1SMA5936BT3GOSDKR-ND
Zener Diode 30V 1.5W ±5% Surface Mount SMA

Zener Diode 30V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5936BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5936BT3GOSCT-ND
Single Zener Diodes 1SMA5936BT3GOSCT-ND
Zener Diode 30V 1.5W ±5% Surface Mount SMA

Zener Diode 30V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
30V 1.5W Zener Diode - 287-1SMA5936BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.5W Zener Diode
287-1SMA5936BT3G
30V 1.5W Zener Diode 287-1SMA5936BT3G
30V 1.5W Zener Diode, 5% Tol, SMA, ESD Prot Product overview: 1SMA5936BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5936BT3G can be used for catalog matching and distributor lookup.

30V 1.5W Zener Diode, 5% Tol, SMA, ESD Prot Product overview: 1SMA5936BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5936BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5936BT3G - 1002572-1SMA5936BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5936BT3G
1002572-1SMA5936BT3G
Diodes - Zener - Single - 1SMA5936BT3G 1002572-1SMA5936BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002572-1SMA5936BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 26 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1002572-1SMA5936BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 26 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5936BT3G
Zener Diodes 1SMA5936BT3G
Zener Diodes 30V 1.5W

Zener Diodes 30V 1.5W

Buy Now Datasheet
Single Zener Diodes - 1SMA5936BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5936BT3G
Single Zener Diodes 1SMA5936BT3G
DIODE ZENER 30V 1.5W SMA

DIODE ZENER 30V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5936BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5936BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5936BT3G
DIODE ZENER 30V 1.5W SMA

DIODE ZENER 30V 1.5W SMA

Supplier's Site
Diode, Zener, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6267 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6267
Diode, Zener, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6267
DIODE, ZENER, 30V, 1.5W, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 1.5W, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5936BT3GOSTR-ND 287-1SMA5936BT3G 1002572-1SMA5936BT3G 1SMA5936BT3G 1SMA5936BT3G 1SMA5936BT3G 29X6267
Product Name Single Zener Diodes 30V 1.5W Zener Diode Diodes - Zener - Single - 1SMA5936BT3G Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SMA; SMA SMA-2 DO-214AC, SMA; SMA SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 26 ohms 26 ohms 26 ohms 26 ohms
Unlock Full Specs
to access all available technical data