Zener Diode, 30V, 5%, 0.5W, Unidirectional
Zener Diode 30V 1.5W ±5% Surface Mount SMA
DIODE ZENER 30V 1.5W SMA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1SMA5936BT3 | 1SMA5936BT3-ND | 1SMA5936BT3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-15, DO-204AC; DO-15 | SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |