onsemi Zener Diodes 1SMA5933BT3G

Description
1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR
Request a Quote Datasheet
Description
1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8008970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008970P
Zener Diodes 8008970P
1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

Supplier's Site
Zener Diodes - 8008970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008970
Zener Diodes 8008970
1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

Supplier's Site
Zener Diodes - 1631957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631957
Zener Diodes 1631957
1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

1SMA5933BT3G, ZEN SMA REG 1.5W 22V TR

Supplier's Site
Singapore, Singapore
22V 1.5W Zener Diode
287-1SMA5933BT3G
22V 1.5W Zener Diode 287-1SMA5933BT3G
22V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5933BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5933BT3G can be used for catalog matching and distributor lookup.

22V 1.5W Zener Diode, 5% Tol, SMA Product overview: 1SMA5933BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5933BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5933BT3G - 100922-1SMA5933BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5933BT3G
100922-1SMA5933BT3G
Diodes - Zener - Single - 1SMA5933BT3G 100922-1SMA5933BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 100922-1SMA5933BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 17.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100922-1SMA5933BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 17.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMA5933BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5933BT3GOSTR-ND
Single Zener Diodes 1SMA5933BT3GOSTR-ND
Zener Diode 22V 1.5W ±5% Surface Mount SMA

Zener Diode 22V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5933BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5933BT3GOSCT-ND
Single Zener Diodes 1SMA5933BT3GOSCT-ND
Zener Diode 22V 1.5W ±5% Surface Mount SMA

Zener Diode 22V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5933BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5933BT3GOSDKR-ND
Single Zener Diodes 1SMA5933BT3GOSDKR-ND
Zener Diode 22V 1.5W ±5% Surface Mount SMA

Zener Diode 22V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5933BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5933BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5933BT3G
DIODE ZENER 22V 1.5W SMA

DIODE ZENER 22V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 22V, Sma; Zener Voltage Nom Onsemi - 10N9736 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 22V, Sma; Zener Voltage Nom Onsemi
10N9736
Zener Diode, 1.5W, 22V, Sma; Zener Voltage Nom Onsemi 10N9736
ZENER DIODE, 1.5W, 22V, SMA; Zener Voltage Nom:22V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 22V, SMA; Zener Voltage Nom:22V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.5W, 22V, Sma, Full Reel; Zener Voltage Nom Onsemi - 42K3074 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 22V, Sma, Full Reel; Zener Voltage Nom Onsemi
42K3074
Zener Diode, 1.5W, 22V, Sma, Full Reel; Zener Voltage Nom Onsemi 42K3074
ZENER DIODE, 1.5W, 22V, SMA, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 22V, SMA, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5933BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5933BT3G
Single Zener Diodes 1SMA5933BT3G
DIODE ZENER 22V 1.5W SMA

DIODE ZENER 22V 1.5W SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5933BT3G
Zener Diodes 1SMA5933BT3G
Zener Diodes 22V 1.5W

Zener Diodes 22V 1.5W

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8008970P 8008970 287-1SMA5933BT3G 100922-1SMA5933BT3G 1SMA5933BT3GOSTR-ND 1SMA5933BT3G 10N9736 1SMA5933BT3G 1SMA5933BT3G
Product Name Zener Diodes Zener Diodes 22V 1.5W Zener Diode Diodes - Zener - Single - 1SMA5933BT3G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 22V, Sma; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes
Package DO-214AC Sma Tape and Reel SMA; SMA SMA; SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA SMA-2
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
VZ 22 volts 22 volts 22 volts 22 volts
ZZT 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data