onsemi Diodes - Zener - Single - 1SMA5932BT3G 1SMA5932BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116027-1SMA5932BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 14 Ohm Family Name: 1SMA5932B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5932BT3; SZ1SMA5932BT3G; BZG03-C20; BZG05C20-HM3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116027-1SMA5932BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 14 Ohm Family Name: 1SMA5932B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5932BT3; SZ1SMA5932BT3G; BZG03-C20; BZG05C20-HM3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5932BT3G - 116027-1SMA5932BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5932BT3G
116027-1SMA5932BT3G
Diodes - Zener - Single - 1SMA5932BT3G 116027-1SMA5932BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 116027-1SMA5932BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 14 Ohm Family Name: 1SMA5932B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5932BT3; SZ1SMA5932BT3G; BZG03-C20; BZG05C20-HM3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116027-1SMA5932BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 14 Ohm
Family Name: 1SMA5932B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 1SMA5932BT3; SZ1SMA5932BT3G; BZG03-C20; BZG05C20-HM3-18;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 1.5W Zener Diode - 287-1SMA5932BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1.5W Zener Diode
287-1SMA5932BT3G
20V 1.5W Zener Diode 287-1SMA5932BT3G
20V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5932BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5932BT3G can be used for catalog matching and distributor lookup.

20V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5932BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5932BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5932BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5932BT3GOSCT-ND
Single Zener Diodes 1SMA5932BT3GOSCT-ND
Zener Diode 20V 1.5W ±5% Surface Mount SMA

Zener Diode 20V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5932BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5932BT3GOSTR-ND
Single Zener Diodes 1SMA5932BT3GOSTR-ND
Zener Diode 20V 1.5W ±5% Surface Mount SMA

Zener Diode 20V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5932BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5932BT3GOSDKR-ND
Single Zener Diodes 1SMA5932BT3GOSDKR-ND
Zener Diode 20V 1.5W ±5% Surface Mount SMA

Zener Diode 20V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 8008976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008976
Zener Diodes 8008976
1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

Supplier's Site
Zener Diodes - 8008976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008976P
Zener Diodes 8008976P
1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

Supplier's Site
Zener Diodes - 1631956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631956
Zener Diodes 1631956
1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

1SMA5932BT3G, ZEN SMA REG 1.5W 20V TR

Supplier's Site
Single Zener Diodes - 1SMA5932BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5932BT3G
Single Zener Diodes 1SMA5932BT3G
DIODE ZENER 20V 1.5W SMA

DIODE ZENER 20V 1.5W SMA

Supplier's Site Datasheet
Zener Diode, 1.5W, 20V, Sma, Full Reel; Zener Voltage Nom Onsemi - 26K5259 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 20V, Sma, Full Reel; Zener Voltage Nom Onsemi
26K5259
Zener Diode, 1.5W, 20V, Sma, Full Reel; Zener Voltage Nom Onsemi 26K5259
ZENER DIODE, 1.5W, 20V, SMA, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 20V, SMA, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.5W, 20V, Do-214Ac; Zener Voltage Vz Typ Onsemi - 80Y9792 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 20V, Do-214Ac; Zener Voltage Vz Typ Onsemi
80Y9792
Zener Diode, 1.5W, 20V, Do-214Ac; Zener Voltage Vz Typ Onsemi 80Y9792
ZENER DIODE, 1.5W, 20V, DO-214AC; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5932BT3 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 1.5W, 20V, DO-214AC; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5932BT3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5932BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5932BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5932BT3G
DIODE ZENER 20V 1.5W SMA

DIODE ZENER 20V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 116027-1SMA5932BT3G 287-1SMA5932BT3G 1SMA5932BT3GOSCT-ND 8008976 8008976P 1SMA5932BT3G 26K5259 80Y9792 1SMA5932BT3G
Product Name Diodes - Zener - Single - 1SMA5932BT3G 20V 1.5W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 1.5W, 20V, Sma, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 1.5W, 20V, Do-214Ac; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SMA; SMA Tape and Reel Sma DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC SMA; SMA
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data