onsemi Single Zener Diodes 1SMA5932BT3

Description
Zener Diode 20V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 20V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5932BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5932BT3-ND
Single Zener Diodes 1SMA5932BT3-ND
Zener Diode 20V 1.5W ±5% Surface Mount SMA

Zener Diode 20V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5932BT3 - 805640-1SMA5932BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5932BT3
805640-1SMA5932BT3
Diodes - Zener - Single - 1SMA5932BT3 805640-1SMA5932BT3
Manufacturer: ON Semiconductor Win Source Part Number: 805640-1SMA5932BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 20V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 15.2V Part Number Series: SMA5932

Manufacturer: ON Semiconductor
Win Source Part Number: 805640-1SMA5932BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 15.2V
Part Number Series: SMA5932

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMA5932BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5932BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5932BT3
DIODE ZENER 20V 1.5W SMA

DIODE ZENER 20V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5932BT3-ND 805640-1SMA5932BT3 1SMA5932BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5932BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 20 volts 20 volts
ZZT 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2548564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers