onsemi 1.5W 18V Zener Diode 1SMA5931BT3G

Description
1.5 W Zener Diode Voltage Regulator 18 V
Request a Quote Datasheet
Description
1.5 W Zener Diode Voltage Regulator 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMA5931BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 18 V

1.5 W Zener Diode Voltage Regulator 18 V

Supplier's Site Datasheet
Singapore, Singapore
1.5W 18V Zener Diode
287-1SMA5931BT3G
1.5W 18V Zener Diode 287-1SMA5931BT3G
1.5W 18V Zener Diode, SMA, 5% Tol Product overview: 1SMA5931BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 18V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5931BT3G can be used for catalog matching and distributor lookup.

1.5W 18V Zener Diode, SMA, 5% Tol Product overview: 1SMA5931BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 18V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5931BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5931BT3G - 005379-1SMA5931BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5931BT3G
005379-1SMA5931BT3G
Diodes - Zener - Single - 1SMA5931BT3G 005379-1SMA5931BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005379-1SMA5931BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Family Name: 1SMA5931B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SZ1SMA5931BT3; 1SMA5931B; 1SMA5931BT3; SZ1SMA5931BT3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005379-1SMA5931BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 12 Ohm
Family Name: 1SMA5931B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SZ1SMA5931BT3; 1SMA5931B; 1SMA5931BT3; SZ1SMA5931BT3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6878159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878159P
Zener Diodes 6878159P
Diode Zener 18V 5% 1.5W SMA

Diode Zener 18V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878159
Zener Diodes 6878159
Diode Zener 18V 5% 1.5W SMA

Diode Zener 18V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 1632344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632344
Zener Diodes 1632344
Diode Zener 18V 5% 1.5W SMA

Diode Zener 18V 5% 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5931BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5931BT3GOSCT-ND
Single Zener Diodes 1SMA5931BT3GOSCT-ND
Zener Diode 18V 1.5W ±5% Surface Mount SMA

Zener Diode 18V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5931BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5931BT3GOSTR-ND
Single Zener Diodes 1SMA5931BT3GOSTR-ND
Zener Diode 18V 1.5W ±5% Surface Mount SMA

Zener Diode 18V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5931BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5931BT3GOSDKR-ND
Single Zener Diodes 1SMA5931BT3GOSDKR-ND
Zener Diode 18V 1.5W ±5% Surface Mount SMA

Zener Diode 18V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5931BT3G
Zener Diodes 1SMA5931BT3G
Zener Diodes 18V 1.5W

Zener Diodes 18V 1.5W

Buy Now Datasheet
Zener Diode, 1.5W, 18V, Sma; Zener Voltage Nom Onsemi - 26K5258 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 18V, Sma; Zener Voltage Nom Onsemi
26K5258
Zener Diode, 1.5W, 18V, Sma; Zener Voltage Nom Onsemi 26K5258
ZENER DIODE, 1.5W, 18V, SMA; Zener Voltage Nom:18V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 18V, SMA; Zener Voltage Nom:18V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 18V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6265 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6265
Diode, Zener, 18V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6265
DIODE, ZENER, 18V, 1.5W, DO-214AC; Zener Voltage Nom:18V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 1.5W, DO-214AC; Zener Voltage Nom:18V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5931BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5931BT3G
Single Zener Diodes 1SMA5931BT3G
DIODE ZENER 18V 1.5W SMA

DIODE ZENER 18V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5931BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5931BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5931BT3G
DIODE ZENER 18V 1.5W SMA

DIODE ZENER 18V 1.5W SMA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5931BT3G 287-1SMA5931BT3G 005379-1SMA5931BT3G 6878159P 6878159 1SMA5931BT3GOSCT-ND 1SMA5931BT3G 26K5258 1SMA5931BT3G 1SMA5931BT3G
Product Name 1.5W 18V Zener Diode Diodes - Zener - Single - 1SMA5931BT3G Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Zener Diode, 1.5W, 18V, Sma; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SMA; SMA Tape and Reel SMA; SMA DO-214AC Sma SMA-2 DO-214AC (SMA); SMA DO-214AC, SMA; SMA SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data