Manufacturer: ON Semiconductor
Win Source Part Number: 854397-1SMA5931BT3
Features: Zener Diode 18 V 1.5 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMA5931
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMA5931BT3OSDKR, 1SMA5931BT3OSTR, 1SMA5931BT3OSCT
Zener Diode 18V 1.5W ±5% Surface Mount SMA
DIODE ZENER 18V 1.5W SMA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 854397-1SMA5931BT3 | 1SMA5931BT3OSTR-ND | 1SMA5931BT3 |
| Product Name | Diodes - Zener - Single - 1SMA5931BT3 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SMA; SMA |