The 1SMA5930BT3 is a 1.5-watt surface mount Zener voltage regulator diode in a SMA package (CASE 403D-02), rated for a zener voltage of 16 V with a tolerance of ±5%. It has a maximum DC zener current of 94 mA, a maximum Zener impedance of 600 Ω at 10 mA test current, and a reverse leakage current of 0.5 µA at 12.2 V. The device operates over a junction temperature range of -65°C to +150°C, has a thermal resistance of 250 °C/W from junction to ambient, and is rated for 0.5 W power dissipation at 25°C with derating above that temperature. The package is Pb-free, has an ESD rating of >16 kV per the Human Body Model, and meets the UL 94 V-0 flammability rating.
16V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5930BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5930BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA5930BT3 |
| Product Name | 16V 0.5W Voltage Regulator IC |
| Package Type | Other; SMA |