onsemi Diodes - Zener - Single - 1SMA5929BT3 1SMA5929BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803881-1SMA5929BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 15V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V Part Number Series: SMA5929
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803881-1SMA5929BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 15V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V Part Number Series: SMA5929
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5929BT3 - 803881-1SMA5929BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5929BT3
803881-1SMA5929BT3
Diodes - Zener - Single - 1SMA5929BT3 803881-1SMA5929BT3
Manufacturer: ON Semiconductor Win Source Part Number: 803881-1SMA5929BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 15V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V Part Number Series: SMA5929

Manufacturer: ON Semiconductor
Win Source Part Number: 803881-1SMA5929BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 9 Ohms
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 11.4V
Part Number Series: SMA5929

Buy Now
Single Zener Diodes - 1SMA5929BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5929BT3OSTR-ND
Single Zener Diodes 1SMA5929BT3OSTR-ND
DIODE ZENER 15V 1.5W SMA

DIODE ZENER 15V 1.5W SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5929BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5929BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5929BT3
DIODE ZENER 15V 1.5W SMA

DIODE ZENER 15V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 803881-1SMA5929BT3 1SMA5929BT3OSTR-ND 1SMA5929BT3
Product Name Diodes - Zener - Single - 1SMA5929BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 15 volts 15 volts
ZZT 9 ohms 9 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
10 suppliers