onsemi Zener 13 V 5.0 W Voltage Regulator IC 1SMA5928BT3

Description
13 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5928BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 13 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5928BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 13 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 13 V 5.0 W Voltage Regulator IC
287-1SMA5928BT3
Zener 13 V 5.0 W Voltage Regulator IC 287-1SMA5928BT3
13 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5928BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 13 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3 can be used for catalog matching and distributor lookup.

13 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5928BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 13 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1SMA5928BT3
Product Name Zener 13 V 5.0 W Voltage Regulator IC
Package Type Other; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1174-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS3408G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Auto Restart, Status Flag
View Details