onsemi Diodes - Zener - Single - 1SMA5928BT3 1SMA5928BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802308-1SMA5928BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 13V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 7 Ohms Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 9.9V Part Number Series: SMA5928
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802308-1SMA5928BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 13V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 7 Ohms Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 9.9V Part Number Series: SMA5928
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5928BT3 - 802308-1SMA5928BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5928BT3
802308-1SMA5928BT3
Diodes - Zener - Single - 1SMA5928BT3 802308-1SMA5928BT3
Manufacturer: ON Semiconductor Win Source Part Number: 802308-1SMA5928BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 13V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 7 Ohms Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 9.9V Part Number Series: SMA5928

Manufacturer: ON Semiconductor
Win Source Part Number: 802308-1SMA5928BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 13V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 9.9V
Part Number Series: SMA5928

Buy Now
Single Zener Diodes - 1SMA5928BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5928BT3OSTR-ND
Single Zener Diodes 1SMA5928BT3OSTR-ND
DIODE ZENER 13V 1.5W SMA

DIODE ZENER 13V 1.5W SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5928BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5928BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5928BT3
DIODE ZENER 13V 1.5W SMA

DIODE ZENER 13V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 802308-1SMA5928BT3 1SMA5928BT3OSTR-ND 1SMA5928BT3
Product Name Diodes - Zener - Single - 1SMA5928BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 13 volts 13 volts
ZZT 7 ohms 7 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers