onsemi Zener 6.2 V 5.0 W Voltage Regulator IC 1SMA5920BT3

Description
6.2 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5920BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 6.2 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5920BT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6.2 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5920BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 6.2 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5920BT3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SMA59xxBT3G series consists of 1.5 W surface mount Zener voltage regulators in an SMA package (CASE 403D) with a low-profile design, suitable for top-slide or bottom-board mounting. The device has a cathode marked by a polarity notch or band, and meets UL 94 V-0 flammability rating. It is AEC-Q101 qualified and PPAP capable for automotive applications. Maximum power dissipation is 1.5 W at 75°C case temperature, derating at 20 mW/°C above 75°C. Thermal resistance from junction to lead is 50 °C/W, and from junction to ambient is 250 °C/W. The operating and storage temperature range is -65°C to +150°C. The parts are Pb-free and have an ESD rating of greater than 16 kV per Human Body Model.

Datasheet Summary
Powered by GS/AI

The 1SMA59xxBT3G series consists of 1.5 W surface mount Zener voltage regulators in an SMA package (CASE 403D) with a low-profile design, suitable for top-slide or bottom-board mounting. The device has a cathode marked by a polarity notch or band, and meets UL 94 V-0 flammability rating. It is AEC-Q101 qualified and PPAP capable for automotive applications. Maximum power dissipation is 1.5 W at 75°C case temperature, derating at 20 mW/°C above 75°C. Thermal resistance from junction to lead is 50 °C/W, and from junction to ambient is 250 °C/W. The operating and storage temperature range is -65°C to +150°C. The parts are Pb-free and have an ESD rating of greater than 16 kV per Human Body Model.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 6.2 V 5.0 W Voltage Regulator IC
287-1SMA5920BT3
Zener 6.2 V 5.0 W Voltage Regulator IC 287-1SMA5920BT3
6.2 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5920BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 6.2 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5920BT3 can be used for catalog matching and distributor lookup.

6.2 V, 1.5.0 W Zener Diode Voltage Regulator, SMA, 5000-REEL Product overview: 1SMA5920BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V, 5.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 6.2 V, 5.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5920BT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1SMA5920BT3
Product Name Zener 6.2 V 5.0 W Voltage Regulator IC
Package Type Other; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - 2412869 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.3000 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details