DIODE, ZENER, 3.3V, 1.5W, DO-214AC; Zener Voltage Nom:3.3V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 26AC5865 |
| Product Name | Diode, Zener, 3.3V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi |
| Package | DO-214AC (SMA); SMA |