Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035409-1SMA54CAT3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Clamping Voltage: 87.1 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 60 V
Peak Pulse Current: 4.6 A
Leakage Current: 2.5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 54 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035409-1SMA54CAT3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1SMA54CAT3 |