Trans Voltage Suppressor Diode, 400W, 26V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 26VWM 42.1VC 6TDFN
| Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA26AT3G | 1SMA26AT3G |
| Product Name | TVS Diodes | |
| RoHS Compliant | RoHS | |
| Direction | Unidirectional | |
| Package | 6-WDFN Exposed Pad | |
| Peak Pulse Power | 400 watts |