Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035386-1SMA14CAT3
Termination: SMD/SMT
Mounting: SMD (SMT)
Clamping Voltage: 23.2 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 15.6 V
Peak Pulse Current: 17.2 A
Leakage Current: 2.5 µA
Operating Supply Voltage: 14 V
Number of Elements: 1
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 15.6 V
Max Surge Current: 17.2 A
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 14 V
Test Current: 1 mA
Product overview: 1SMA14CAT3 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA14CAT3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035386-1SMA14CAT3 | 144-1SMA14CAT3 |
| Product Name | TVS - TVS - Diodes - 1SMA14CAT3 | TVS Protection Diode |
| Package | SMA; SMA | |
| Pin Count | 2 | |
| VC | 23.2 volts | |
| VBR | 15.6 volts |