TVS DIODE 12VWM 19.9VC SMA
TVS DIODE 12VWM 19.9VC SMA
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA12AT3G | 1SMA12AT3G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMA; SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 19.9 volts | 19.9 volts |