Zener Diode 24V 3.2W ±5% Surface Mount Powermite
Zener Diode, 24V, 5%, 0.5W, Unidirectional, DO-216AA
DIODE ZENER 24V 3.2W POWERMITE
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1PMT5934BT1OSTR-ND | 1PMT5934BT1 | 1PMT5934BT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-216AA | Powermite |