Manufacturer: ON Semiconductor
Win Source Part Number: 1122191-1PMT5930BT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1PMT5930
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 3.2W
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 1μA at 12.2V
Zener Diode 16V 3.2W ±5% Surface Mount Powermite
DIODE ZENER 16V 3.2W POWERMITE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1122191-1PMT5930BT1G | 1PMT5930BT1G-ND | 1PMT5930BT1G |
| Product Name | Diodes - Zener - Single - 1PMT5930BT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| VZ | 16 volts | 16 volts | |
| ZZT | 10 ohms | 10 ohms |