The 1PMT5930BT1G is a 3.2 W surface mount Zener diode in the POWERMITE package (DO-216AA), with a 16 V Zener voltage, a maximum height of 1.1 mm, and a footprint area of 8.45 mm². It features a cathode-connected heat sink tab, operates from -55°C to +150°C, and meets JEDEC standards. The device is supplied in tape and reel packaging with 3,000 units per reel and is Pb-free. It has a maximum Zener impedance of 10 Ω at 23.4 mA and a reverse leakage current of 1.0 μA at 12.2 V.
16V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-216AA, LEAD FREE, PLASTIC, CASE 457-04, POWERMITE, 2 PIN Product overview: 1PMT5930BT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5930BT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1PMT5930BT1G |
| Product Name | 16V 0.5W Voltage Regulator IC |
| Package Type | Other; DO-216AA |