1PMT5924BT1G is a 3.2 W Zener diode voltage regulator in the POWERMITE package, with a nominal Zener voltage of 9.1 V, a maximum Zener impedance of 4.0 Ω at 41.2 mA test current, and a reverse leakage current of 5.0 μA at 7.0 V. It features a maximum height of 1.1 mm, a footprint area of 8.45 mm², and operates from -55°C to +150°C. The device is RoHS compliant, Pb-free, and supplied in 12 mm tape and reel packaging. Its thermal resistance from junction to cathode tab is 23 °C/W, and it meets JEDEC DO-216AA specifications.
3.2 Watt Zener Diode Voltage Regulator 9.1 V, POWERMITE, 3000-REEL Product overview: 1PMT5924BT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 9.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5924BT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1PMT5924BT1G |
| Product Name | Zener 9.1 V Voltage Regulator IC |
| Package Type | Other; DO-216AA |