onsemi Diodes - Zener - Single - 1PMT5922BT3 1PMT5922BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905755-1PMT5922BT3 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: 1PMT5922 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905755-1PMT5922BT3 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: 1PMT5922 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT5922BT3 - 905755-1PMT5922BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT5922BT3
905755-1PMT5922BT3
Diodes - Zener - Single - 1PMT5922BT3 905755-1PMT5922BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905755-1PMT5922BT3 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: 1PMT5922 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905755-1PMT5922BT3
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite
Package: Reel - TR
Package: DO-216AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1PMT5922
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 1PMT5922BT3OS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5922BT3OS-ND
Single Zener Diodes 1PMT5922BT3OS-ND
Zener Diode 7.5V 3.2W ±5% Surface Mount Powermite

Zener Diode 7.5V 3.2W ±5% Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT5922BT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1PMT5922BT3
Discrete Semiconductor Products - Diodes - Zener 1PMT5922BT3
DIODE ZENER 7.5V 3.2W POWERMITE

DIODE ZENER 7.5V 3.2W POWERMITE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 905755-1PMT5922BT3 1PMT5922BT3OS-ND 1PMT5922BT3
Product Name Diodes - Zener - Single - 1PMT5922BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package POWERMITE 3; Powermite Powermite
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385055P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB784-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers