Zener Diode 6.8V 3.2W ±5% Surface Mount Powermite
DIODE ZENER 6.8V 3.2W POWERMITE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1PMT5921BT1OS-ND | 1PMT5921BT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | Powermite |