onsemi TVS - TVS - Diodes - 1PMT36AT1 1PMT36AT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002450-1PMT36AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Powermite STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002450-1PMT36AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Powermite STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1PMT36AT1 - 1002450-1PMT36AT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT36AT1
1002450-1PMT36AT1
TVS - TVS - Diodes - 1PMT36AT1 1002450-1PMT36AT1
Manufacturer: ON Semiconductor Win Source Part Number: 1002450-1PMT36AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Powermite STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002450-1PMT36AT1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Powermite
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-1PMT36AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1PMT36AT1
TVS Protection Diode 144-1PMT36AT1
TVS DIODE 36VWM POWERMITE Product overview: 1PMT36AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT36AT1 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM POWERMITE Product overview: 1PMT36AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT36AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002450-1PMT36AT1 144-1PMT36AT1
Product Name TVS - TVS - Diodes - 1PMT36AT1 TVS Protection Diode
Package POWERMITE 3; Powermite Reel - TR
VWM 36 volts 36 volts
VC 58.1 volts
Unlock Full Specs
to access all available technical data