onsemi TVS - TVS - Diodes - 1PMT30AT1 1PMT30AT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790012-1PMT30AT1 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-216AA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 1PMT30A Categories: Circuit Protection Minimum Breakdown Voltage: 33.3V Manufacturer Package: Powermite Maximum Clamping Voltage: 48.4V Introduction Date: February 12, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790012-1PMT30AT1 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-216AA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 1PMT30A Categories: Circuit Protection Minimum Breakdown Voltage: 33.3V Manufacturer Package: Powermite Maximum Clamping Voltage: 48.4V Introduction Date: February 12, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1PMT30AT1 - 790012-1PMT30AT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT30AT1
790012-1PMT30AT1
TVS - TVS - Diodes - 1PMT30AT1 790012-1PMT30AT1
Manufacturer: ON Semiconductor Win Source Part Number: 790012-1PMT30AT1 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-216AA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 1PMT30A Categories: Circuit Protection Minimum Breakdown Voltage: 33.3V Manufacturer Package: Powermite Maximum Clamping Voltage: 48.4V Introduction Date: February 12, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790012-1PMT30AT1
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-216AA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: 1PMT30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 33.3V
Manufacturer Package: Powermite
Maximum Clamping Voltage: 48.4V
Introduction Date: February 12, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V TVS Protection Diode - 144-1PMT30AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V TVS Protection Diode
144-1PMT30AT1
30V TVS Protection Diode 144-1PMT30AT1
TVS DIODE 30VWM POWERMITE / TVS Diode Single Uni-Dir 30V 1KW 2-Pin(1+Tab) Power Mite T/R Product overview: 1PMT30AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT30AT1 can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM POWERMITE / TVS Diode Single Uni-Dir 30V 1KW 2-Pin(1+Tab) Power Mite T/R Product overview: 1PMT30AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT30AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 790012-1PMT30AT1 144-1PMT30AT1
Product Name TVS - TVS - Diodes - 1PMT30AT1 30V TVS Protection Diode
Configuration Single Single
Peak Pulse Power 1000 watts 1000 watts
VC 48.4 volts
Unlock Full Specs
to access all available technical data