42.1V Clamp Ipp Tvs Diode Surface Mount Powermite
Trans Voltage Suppressor Diode, 200W, 26V, Unidirectional, DO-216AA
TVS DIODE 26VWM 42.1VC POWERMITE
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1PMT26AT1OS-ND | 1PMT26AT1 | 1PMT26AT1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | DO-216AA | Powermite | |
| Peak Pulse Power | 1000 watts | 1000 watts |