38.9V Clamp Ipp Tvs Diode Surface Mount Powermite
TVS DIODE 24VWM 38.9VC POWERMITE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1PMT24AT1OS-ND | 1PMT24AT1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-216AA | Powermite |
| Peak Pulse Power | 1000 watts | 1000 watts |