onsemi TVS Diodes 1PMT22AT1G

Description
35.5V Clamp Ipp Tvs Diode Surface Mount Powermite
Request a Quote Datasheet
Description
35.5V Clamp Ipp Tvs Diode Surface Mount Powermite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1PMT22AT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp Ipp Tvs Diode Surface Mount Powermite

35.5V Clamp Ipp Tvs Diode Surface Mount Powermite

Buy Now Datasheet
TVS - TVS - Diodes - 1PMT22AT1G - 905753-1PMT22AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT22AT1G
905753-1PMT22AT1G
TVS - TVS - Diodes - 1PMT22AT1G 905753-1PMT22AT1G
Manufacturer: ON Semiconductor Win Source Part Number: 905753-1PMT22AT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 35.5V Clamp - Ipp Tvs Diode Surface Mount Powermite Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: 1PMT22 Categories: Circuit Protection Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1PMT22AT1GOS-ND, 1PMT22AT1GOSCT, =1PMT22AT1GOSCT-ND, 1PMT22AT1GOSTR, 1PMT22AT1GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905753-1PMT22AT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 35.5V Clamp - Ipp Tvs Diode Surface Mount Powermite
Package: Reel - TR
Package: DO-216AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1PMT22
Categories: Circuit Protection
Case / Package: Powermite
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1PMT22AT1GOS-ND, 1PMT22AT1GOSCT, =1PMT22AT1GOSCT-ND, 1PMT22AT1GOSTR, 1PMT22AT1GOS

Buy Now Datasheet
Singapore, Singapore
SMD 22V TVS Protection Diode
144-1PMT22AT1G
SMD 22V TVS Protection Diode 144-1PMT22AT1G
22V TVS Diode, 1kW Peak Pulse Power, Unidirectional, SMD Product overview: 1PMT22AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT22AT1G can be used for catalog matching and distributor lookup.

22V TVS Diode, 1kW Peak Pulse Power, Unidirectional, SMD Product overview: 1PMT22AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT22AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1PMT22AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1PMT22AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1PMT22AT1G
TVS DIODE 22VWM 35.5VC POWERMITE

TVS DIODE 22VWM 35.5VC POWERMITE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1PMT22AT1GOSTR-ND 905753-1PMT22AT1G 144-1PMT22AT1G 1PMT22AT1G
Product Name TVS Diodes TVS - TVS - Diodes - 1PMT22AT1G SMD 22V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-216AA POWERMITE 3; Powermite Tape and Reel Powermite
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 35.5 volts 35.5 volts
Unlock Full Specs
to access all available technical data