12V TVS Diode, Unidirectional, 1kW Peak Pulse Power, DO-216AA Product overview: 1PMT12AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT12AT1 can be used for catalog matching and distributor lookup.
19.9V Clamp Ipp Tvs Diode Surface Mount Powermite
TVS DIODE 12VWM 19.9VC POWERMITE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1PMT12AT1 | 1PMT12AT1OSTR-ND | 1PMT12AT1 |
| Product Name | 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | DO-216AA | Powermite |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts |