onsemi Hard To Find - 1PMT12AT1 1PMT12AT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122187-1PMT12AT1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 1PMT**A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12V Voltage - Breakdown (Minimum): 13.3V Voltage - Clamping (Maximum) at Ipp: 19.9V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122187-1PMT12AT1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 1PMT**A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12V Voltage - Breakdown (Minimum): 13.3V Voltage - Clamping (Maximum) at Ipp: 19.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1PMT12AT1 - 1122187-1PMT12AT1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1PMT12AT1
1122187-1PMT12AT1
Hard To Find - 1PMT12AT1 1122187-1PMT12AT1
Manufacturer: ON Semiconductor Win Source Part Number: 1122187-1PMT12AT1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 1PMT**A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12V Voltage - Breakdown (Minimum): 13.3V Voltage - Clamping (Maximum) at Ipp: 19.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122187-1PMT12AT1
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Powermite
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 1PMT**A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12V
Voltage - Breakdown (Minimum): 13.3V
Voltage - Clamping (Maximum) at Ipp: 19.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122187-1PMT12AT1
Product Name Hard To Find - 1PMT12AT1
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Varistors - 7752840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details