onsemi Single Zener Diodes 1N970BTR

Description
Zener Diode 24V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N970BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N970BTR-ND
Single Zener Diodes 1N970BTR-ND
Zener Diode 24V 500mW ±5% Through Hole DO-35

Zener Diode 24V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N970BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V V(Z), 5%, 0.5W

Zener Diode, 24V V(Z), 5%, 0.5W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N970BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N970BTR
Discrete Semiconductor Products - Diodes - Zener 1N970BTR
DIODE ZENER 24V 500MW DO35

DIODE ZENER 24V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N970BTR-ND 1N970BTR 1N970BTR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-204AH (DO-35); DO-35 DO-35; DO-35
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details