onsemi Hard To Find - 1N6373 1N6373

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122131-1N6373 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 1N6373 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122131-1N6373 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 1N6373 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N6373 - 1122131-1N6373 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N6373
1122131-1N6373
Hard To Find - 1N6373 1122131-1N6373
Manufacturer: ON Semiconductor Win Source Part Number: 1122131-1N6373 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 1N6373 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 9.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122131-1N6373
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 1N6373
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 9.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122131-1N6373
Product Name Hard To Find - 1N6373
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 1345686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed - G20PATR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details