onsemi Hard To Find - 1N6282A 1N6282A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122116-1N6282A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.transyselectroni cs.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 1N6282A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25.6V Voltage - Breakdown (Minimum): 28.5V Voltage - Clamping (Maximum) at Ipp: 41.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122116-1N6282A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.transyselectroni cs.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 1N6282A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25.6V Voltage - Breakdown (Minimum): 28.5V Voltage - Clamping (Maximum) at Ipp: 41.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N6282A - 1122116-1N6282A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N6282A
1122116-1N6282A
Hard To Find - 1N6282A 1122116-1N6282A
Manufacturer: ON Semiconductor Win Source Part Number: 1122116-1N6282A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.transyselectroni cs.com Manufacturer Package: DO-201AD, Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 1N6282A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25.6V Voltage - Breakdown (Minimum): 28.5V Voltage - Clamping (Maximum) at Ipp: 41.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122116-1N6282A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.transyselectronics.com
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 1N6282A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 25.6V
Voltage - Breakdown (Minimum): 28.5V
Voltage - Clamping (Maximum) at Ipp: 41.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122116-1N6282A
Product Name Hard To Find - 1N6282A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Listed - G20PMS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details