onsemi Ir Emitter, 955Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi 1N6266

Description
IR EMITTER, 955NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:10°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 955NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:10°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 955Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi - 84F237 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 955Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi
84F237
Ir Emitter, 955Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi 84F237
IR EMITTER, 955NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:10°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 955NM, 4.67MM, TO-46-2, THOUGH HOLE; Viewing Angle:10°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84F237
Product Name Ir Emitter, 955Nm, 4.67Mm, To-46-2, Though Hole; Viewing Angle Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4991US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19.8 mA
IR 2 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC302 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details