onsemi Ir Emitter, 955Nm, 5.31Mm, To-46-2, Though Hole; Viewing Angle Onsemi 1N6265

Description
IR EMITTER, 955NM, 5.31MM, TO-46-2, THOUGH HOLE; Viewing Angle:40°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 955NM, 5.31MM, TO-46-2, THOUGH HOLE; Viewing Angle:40°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 955Nm, 5.31Mm, To-46-2, Though Hole; Viewing Angle Onsemi - 50F9935 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 955Nm, 5.31Mm, To-46-2, Though Hole; Viewing Angle Onsemi
50F9935
Ir Emitter, 955Nm, 5.31Mm, To-46-2, Though Hole; Viewing Angle Onsemi 50F9935
IR EMITTER, 955NM, 5.31MM, TO-46-2, THOUGH HOLE; Viewing Angle:40°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 955NM, 5.31MM, TO-46-2, THOUGH HOLE; Viewing Angle:40°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 50F9935
Product Name Ir Emitter, 955Nm, 5.31Mm, To-46-2, Though Hole; Viewing Angle Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details