onsemi 0.5W Zener Diode 1N5987B

Description
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5987B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
0.5W Zener Diode - 287-1N5987B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-1N5987B
0.5W Zener Diode 287-1N5987B
Zener 0.5W 5%, 3000-FNFLD - Fan-Fold Product overview: 1N5987B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5987B can be used for catalog matching and distributor lookup.

Zener 0.5W 5%, 3000-FNFLD - Fan-Fold Product overview: 1N5987B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5987B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5987B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5987B-ND
Single Zener Diodes 1N5987B-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35

Zener Diode 3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5987B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5987B
Discrete Semiconductor Products - Diodes - Zener 1N5987B
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1N5987B 287-1N5987B 1N5987B-ND 1N5987B
Product Name 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 Bulk DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 3 volts 3 volts
Unlock Full Specs
to access all available technical data