onsemi Diodes - Zener - Single - 1N5956BRLG 1N5956BRLG

Description
3.0 W Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5956BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator

3.0 W Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5956BRLG - 005339-1N5956BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5956BRLG
005339-1N5956BRLG
Diodes - Zener - Single - 1N5956BRLG 005339-1N5956BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005339-1N5956BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 1200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005339-1N5956BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 1200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 8008872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008872
Zener Diodes 8008872
1N5956BRLG, ZEN SUR30 REG 3W 200V

1N5956BRLG, ZEN SUR30 REG 3W 200V

Supplier's Site
Singapore, Singapore
3W 200V Zener Diode
287-1N5956BRLG
3W 200V Zener Diode 287-1N5956BRLG
3W Zener Diode 200V 5% Axial DO-41 Tape & Reel Product overview: 1N5956BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 200V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 200V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5956BRLG can be used for catalog matching and distributor lookup.

3W Zener Diode 200V 5% Axial DO-41 Tape & Reel Product overview: 1N5956BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 200V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 200V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5956BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5956BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5956BRLGOSTR-ND
Single Zener Diodes 1N5956BRLGOSTR-ND
Zener Diode 200V 3W ±5% Through Hole Axial

Zener Diode 200V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5956BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5956BRLGOSCT-ND
Single Zener Diodes 1N5956BRLGOSCT-ND
Zener Diode 200V 3W ±5% Through Hole Axial

Zener Diode 200V 3W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diode, 3W, 200V, Do-41; Zener Voltage Nom Onsemi - 06R3481 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 200V, Do-41; Zener Voltage Nom Onsemi
06R3481
Zener Diode, 3W, 200V, Do-41; Zener Voltage Nom Onsemi 06R3481
ZENER DIODE, 3W, 200V, DO-41; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5956 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 200V, DO-41; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5956 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 200V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 42K2999 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 200V, Do-41, Full Reel; Zener Voltage Nom Onsemi
42K2999
Zener Diode, 3W, 200V, Do-41, Full Reel; Zener Voltage Nom Onsemi 42K2999
ZENER DIODE, 3W, 200V, DO-41, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5956 Series RoHS Compliant: Yes

ZENER DIODE, 3W, 200V, DO-41, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5956 Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5956BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5956BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5956BRLG
DIODE ZENER 200V 3W AXIAL

DIODE ZENER 200V 3W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N5956BRLG 005339-1N5956BRLG 8008872 287-1N5956BRLG 1N5956BRLGOSTR-ND 06R3481 1N5956BRLG
Product Name Diodes - Zener - Single - 1N5956BRLG Zener Diodes 3W 200V Zener Diode Single Zener Diodes Zener Diode, 3W, 200V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Case 59-10 Tape and Reel DO-41; DO-41 Axial
VZ 200 volts 200 volts 200 volts
ZZT 1200 ohms 1200 ohms 1200 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513730P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZT52H-B5V6-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details