ZENER DIODE, 3W, 200V, DO-41, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5956 Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 30AC2949 |
| Product Name | Zener Diode, 3W, 200V, Do-41, Full Reel; Zener Voltage Nom Onsemi |
| Package | DO-41; DO-41 |