3.0 W Zener Diode Voltage Regulator 200 V
Zener Diode 200V 3W ±5% Through Hole Axial
DIODE ZENER 200V 3W AXIAL
ZENER DIODE, 200V, AXIAL; Zener Voltage Vz Typ:200V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5956 Series; Automotive RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5956BG | 1N5956BGOS-ND | 1N5956BG | 1N5956BG | 82Y7477 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200V, Axial; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41-2; DO-41 | Axial | Axial Leaded | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 200 volts | 200 volts | |||
| ZZT | 1200 ohms |