onsemi Single Zener Diodes 1N5955B

Description
Zener Diode 180V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 180V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5955B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5955B-ND
Single Zener Diodes 1N5955B-ND
Zener Diode 180V 3W ±5% Through Hole Axial

Zener Diode 180V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5955B - 1122087-1N5955B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5955B
1122087-1N5955B
Diodes - Zener - Single - 1N5955B 1122087-1N5955B
Manufacturer: ON Semiconductor Win Source Part Number: 1122087-1N5955B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 180V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 900 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N5955 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 136.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122087-1N5955B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 180V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 900 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 1N5955
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 136.8V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5955B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5955B
Discrete Semiconductor Products - Diodes - Zener 1N5955B
DIODE ZENER 180V 3W AXIAL

DIODE ZENER 180V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5955B-ND 1122087-1N5955B 1N5955B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5955B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 180 volts 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers