Manufacturer: onsemi
Win Source Part Number: 1324158-1N5954BRLG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 2156-1N5954BRLG,ONSO
Product Status: Active
RoHS Status: ROHS3 Compliant
Zener Diode, 160V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324158-1N5954BRLG | 1N5954BRLG | 1N5954BRLG |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| RoHS Compliant | RoHS | RoHS |