onsemi Diodes - Zener - Single - 1N5953BRLG 1N5953BRLG

Description
3.0 W Zener Diode Voltage Regulator 150 V
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 150 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5953BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 150 V

3.0 W Zener Diode Voltage Regulator 150 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5953BRLG - 005338-1N5953BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5953BRLG
005338-1N5953BRLG
Diodes - Zener - Single - 1N5953BRLG 005338-1N5953BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005338-1N5953BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 114V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005338-1N5953BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1N5953BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5953BRLGOSTR-ND
Single Zener Diodes 1N5953BRLGOSTR-ND
Zener Diode 150V 3W ±5% Through Hole Axial

Zener Diode 150V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5953BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5953BRLGOSCT-ND
Single Zener Diodes 1N5953BRLGOSCT-ND
Zener Diode 150V 3W ±5% Through Hole Axial

Zener Diode 150V 3W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 8008869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008869P
Zener Diodes 8008869P
1N5953BRLG, ZEN SUR30 REG 3W 150V

1N5953BRLG, ZEN SUR30 REG 3W 150V

Supplier's Site
Zener Diodes - 8008869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008869
Zener Diodes 8008869
1N5953BRLG, ZEN SUR30 REG 3W 150V

1N5953BRLG, ZEN SUR30 REG 3W 150V

Supplier's Site
Zener Diodes - 1631944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631944
Zener Diodes 1631944
1N5953BRLG, ZEN SUR30 REG 3W 150V

1N5953BRLG, ZEN SUR30 REG 3W 150V

Supplier's Site
Singapore, Singapore
150V 3W Zener Diode
287-1N5953BRLG
150V 3W Zener Diode 287-1N5953BRLG
150V 3W Zener Diode, 5% Tol, DO-41, Tape & Reel Product overview: 1N5953BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5953BRLG can be used for catalog matching and distributor lookup.

150V 3W Zener Diode, 5% Tol, DO-41, Tape & Reel Product overview: 1N5953BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5953BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5953BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5953BRLG
Single Zener Diodes 1N5953BRLG
DIODE ZENER 150V 3W AXIAL

DIODE ZENER 150V 3W AXIAL

Supplier's Site Datasheet
1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10 - 598-1N5953BRLG - Utmel Electronic Limited
Hong Kong, China
1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10
598-1N5953BRLG
1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10 598-1N5953BRLG
1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10

1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10

Supplier's Site
Zener Diode, 150V, 3W, Do-41; Zener Voltage Vz Typ Onsemi - 50AC7596 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 150V, 3W, Do-41; Zener Voltage Vz Typ Onsemi
50AC7596
Zener Diode, 150V, 3W, Do-41; Zener Voltage Vz Typ Onsemi 50AC7596
ZENER DIODE, 150V, 3W, DO-41; Zener Voltage Vz Typ:150V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B Series; RoHS Compliant: Yes

ZENER DIODE, 150V, 3W, DO-41; Zener Voltage Vz Typ:150V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B Series; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5953BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5953BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5953BRLG
DIODE ZENER 150V 3W AXIAL

DIODE ZENER 150V 3W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5953BRLG
Zener Diodes 1N5953BRLG
Zener Diodes 150V 3W

Zener Diodes 150V 3W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5953BRLG 005338-1N5953BRLG 1N5953BRLGOSTR-ND 8008869P 8008869 287-1N5953BRLG 1N5953BRLG 598-1N5953BRLG 50AC7596 1N5953BRLG 1N5953BRLG
Product Name Diodes - Zener - Single - 1N5953BRLG Single Zener Diodes Zener Diodes Zener Diodes 150V 3W Zener Diode Single Zener Diodes 1N5953BRLG Zener Diode; 150V 5% 3 W Through Hole 2-Pin Case 59-10 Zener Diode, 150V, 3W, Do-41; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Case 017AA Case 59-10 Tape and Reel DO-204AL, DO-41, Axial; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41 (DO-204AL); DO-41 Axial DO-41-2; DO-41
VZ 150 volts 150 volts 150 volts 150 volts 150 volts 150 volts
ZZT 600 ohms 600 ohms 600 ohms 600 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data