Zener Diode 150V 3W ±5% Through Hole Axial
3.0 W Zener Diode Voltage Regulator 150 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1002374-1N5953BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE ZENER 150V 3W AXIAL
ZENER DIODE, 3W, 150V, DO-41; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5953 Series; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 150V, AXIAL; Zener Voltage Vz Typ:150V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5953 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 150V 3W AXIAL
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5953BGOS-ND | 1N5953BG | 1002374-1N5953BG | 1N5953BG | 42K2994 | 82Y7476 | 1N5953BG | 1N5953BG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5953BG | Single Zener Diodes | Zener Diode, 3W, 150V, Do-41; Zener Voltage Nom Onsemi | Zener Diode, 150V, Axial; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Axial | DO-204AL, DO-41, Axial; DO-41 | Axial Leaded | Axial Leaded | DO-41-2; DO-41 | Axial | |
| VZ | 150 volts | 150 volts | 150 volts | 150 volts | ||||
| ZZT | 600 ohms | 600 ohms | 600 ohms |