onsemi Single Zener Diodes 1N5952BRLG

Description
Zener Diode 130V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 130V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5952BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5952BRLGOSTR-ND
Single Zener Diodes 1N5952BRLGOSTR-ND
Zener Diode 130V 3W ±5% Through Hole Axial

Zener Diode 130V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5952BRLG - 1002372-1N5952BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5952BRLG
1002372-1N5952BRLG
Diodes - Zener - Single - 1N5952BRLG 1002372-1N5952BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002372-1N5952BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 98.8V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 450 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002372-1N5952BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 98.8V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 450 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5952BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5952BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5952BRLG
DIODE ZENER 130V 3W AXIAL

DIODE ZENER 130V 3W AXIAL

Supplier's Site
Zener Diode, 130V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi - 50AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 130V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi
50AC7595
Zener Diode, 130V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi 50AC7595
ZENER DIODE, 130V, 3W, DO-204AL; Zener Voltage Vz Typ:130V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N59xxB Series; RoHS Compliant: Yes

ZENER DIODE, 130V, 3W, DO-204AL; Zener Voltage Vz Typ:130V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N59xxB Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5952BRLGOSTR-ND 1002372-1N5952BRLG 1N5952BRLG 50AC7595
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5952BRLG Discrete Semiconductor Products - Diodes - Zener Zener Diode, 130V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Removed; Obsolete
Package Axial Axial DO-41 (DO-204AL); DO-41
VZ 130 volts 130 volts 130 volts
ZZT 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details