Manufacturer: ON Semiconductor
Win Source Part Number: 1002363-1N5946BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 140 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
3.0 W Zener Diode Voltage Regulator 75 V
3W Zener Diode 75V 5% DO-41 Tape & Reel Product overview: 1N5946BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 75V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 75V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5946BRLG can be used for catalog matching and distributor lookup.
Zener Diode 75V 3W ±5% Through Hole Axial
Zener Diode 75V 3W ±5% Through Hole Axial
DIODE ZENER 75V 3W AXIAL
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002363-1N5946BRLG | 1N5946BRLG | 287-1N5946BRLG | 1N5946BRLGOSCT-ND | 1N5946BRLG | 1N5946BRLG |
| Product Name | Diodes - Zener - Single - 1N5946BRLG | 3W 75V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |||
| Package | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Tape and Reel | Axial | DO-41-2; DO-41 | |
| VZ | 75 volts | 75 volts | 75 volts | |||
| ZZT | 140 ohms | 140 ohms | 140 ohms |