onsemi Single Zener Diodes 1N5941BRLG

Description
3.0 W Zener Diode Voltage Regulator 47 V
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 47 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5941BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 47 V

3.0 W Zener Diode Voltage Regulator 47 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5941BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5941BRLGOSTR-ND
Single Zener Diodes 1N5941BRLGOSTR-ND
Zener Diode 47V 3W ±5% Through Hole Axial

Zener Diode 47V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5941BRLG - 1002356-1N5941BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5941BRLG
1002356-1N5941BRLG
Diodes - Zener - Single - 1N5941BRLG 1002356-1N5941BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002356-1N5941BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 67 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002356-1N5941BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 67 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5941BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5941BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5941BRLG
DIODE ZENER 47V 3W AXIAL

DIODE ZENER 47V 3W AXIAL

Supplier's Site
Zener Diode, 3W, 47V, Do-41; Diode Case Style Onsemi - 09R9777 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 47V, Do-41; Diode Case Style Onsemi
09R9777
Zener Diode, 3W, 47V, Do-41; Diode Case Style Onsemi 09R9777
ZENER DIODE, 3W, 47V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +200°C RoHS Compliant: Yes

ZENER DIODE, 3W, 47V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +200°C RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 47V, Do-41; Zener Voltage Nom Onsemi - 42K2988 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 47V, Do-41; Zener Voltage Nom Onsemi
42K2988
Zener Diode, 3W, 47V, Do-41; Zener Voltage Nom Onsemi 42K2988
ZENER DIODE, 3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5941BRLG
Zener Diodes 1N5941BRLG
Zener Diodes 47V 3W

Zener Diodes 47V 3W

Buy Now Datasheet
Single Zener Diodes - 1N5941BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5941BRLG
Single Zener Diodes 1N5941BRLG
DIODE ZENER 47V 3W AXIAL

DIODE ZENER 47V 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5941BRLG 1N5941BRLGOSTR-ND 1002356-1N5941BRLG 1N5941BRLG 09R9777 42K2988 1N5941BRLG 1N5941BRLG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5941BRLG Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 47V, Do-41; Diode Case Style Onsemi Zener Diode, 3W, 47V, Do-41; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Axial DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
VZ 47 volts 47 volts 47 volts
Unlock Full Specs
to access all available technical data